The PCS15 is a DC input solid state relay with TRIAC output for switching AC loads from 48 to 440 VAC at currents up to 40 A. This variant features zero-crossing switching, an integrated LED indicator, and screw terminals. It measures 58.00 mm long, 47.50 mm wide, and 28.70 mm high, with two M4 and two M3 mounting screws. Optical isolation and a built-in RC snubber are included. Maximum on-state voltage drop is 1.5 Vrms, with 10 mA off-state leakage. Dielectric strength is 4000 VAC between input and output. Thermal resistance junction-to-case is 1.15 °C/W, and operating temperature ranges from -30 °C to 80 °C. The housing is epoxy resin filled and weighs approximately 70 g.
SSR RELAY 40A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-380A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |