IXYS Corporation Solid State Relays PLA194STR

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PLA194STR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
PLA194STR-ND
Solid State Relays PLA194STR-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLA194STR - 792400-PLA194STR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA194STR
792400-PLA194STR
Solid State Relays - PLA194STR 792400-PLA194STR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 792400-PLA194STR Series: PLA, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 130mA Voltage - Load: 0 ~ 600 V Family Name: PLA194 Categories: Relays Manufacturer Package: 6-SMD On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): PLA194; Introduction Date: July 28, 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 792400-PLA194STR
Series: PLA, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 130mA
Voltage - Load: 0 ~ 600 V
Family Name: PLA194
Categories: Relays
Manufacturer Package: 6-SMD
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): PLA194;
Introduction Date: July 28, 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
PLA194STR
Relays - Solid State Relays PLA194STR
SSR RELAY SPST-NO 130MA 0-600V

SSR RELAY SPST-NO 130MA 0-600V

Supplier's Site
Solid State Relays - PCB Mount - PLA194STR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA194STR
Solid State Relays - PCB Mount PLA194STR
Solid State Relays - PCB Mount 1-Form-A 600V 100mA 5000Vrms Isolation

Solid State Relays - PCB Mount 1-Form-A 600V 100mA 5000Vrms Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number PLA194STR-ND 792400-PLA194STR PLA194STR PLA194STR
Product Name Solid State Relays Solid State Relays - PLA194STR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products