PROPORTIONAL CONTROL SSR, MULT IFUNCTION, PANEL MOUNT, 280VAC
Solid State SPST-NO (1 Form A) Module
SSR,Proportional,90-
SOLID STATE RELAY, SPST-NO, 25A, 0-10VDC; Contact Configuration:SPST-N
Solid State Relays - Industrial Mount 25A 90-280 VAC w/ elevator screw
SSR RELAY SPST-NO 25A 90-280V
| Heilind Electronics, Inc. | DigiKey | Galco Industrial Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | PMP2425W | CC2489-ND | PMP2425W | 34AC1930 | PMP2425W | PMP2425W |
| Product Name | PROPORTIONAL CONTROL SSR, MULT IFUNCTION, PANEL MOUNT, 280VAC | Solid State Relays | CRDM Solid State | Solid State Relay, Spst-No, 25A, 0-10Vdc; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | |||
| Switch Configuration | FormA | |||||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) | ||||
| Input Voltage (Control Signal) Type | DC |