The PCS34-D-600A-50ZL is a DC input solid state relay with SCR output, rated for 50 A load current and 48~660 VAC load voltage. It features zero crossing switching, an integrated status LED, and screw terminals. The device provides 4,000 VAC dielectric isolation between input and output, with a maximum on-state voltage drop of 1.7 Vrms and thermal resistance from junction to case of 0.14 °C/W. It operates within a temperature range of -30°C to 80°C and has a maximum off-state leakage current of 10 mA. The housing is fully epoxy resin filled. Dimensions are 58.00 mm long, 54.90 mm wide, and 27.90 mm tall for screw terminal variants.
SSR RELAY 50A 48~660VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-50ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |