The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48 to 280 VAC at up to 25 A. It features optical isolation, a built-in RC snubber, and zero-crossing switching. The device has screw terminals, measures 58.0 mm × 47.5 mm × 28.7 mm, and weighs 70 g. It operates from a 4 to 32 VDC control voltage, with a maximum on-state voltage drop of 1.5 Vrms and a maximum off-state dv/dt of 200 V/μs. Thermal resistance junction to case is 1.15 °C/W. Dielectric strength is 2500 VAC between output and base, and 4000 VAC between input and output. It includes an integrated LED indicator and complies with UL endurance ratings of 6,000 cycles for resistive loads. It is not suitable for capacitive loads.
SSR RELAY 25A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-25ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |