The PCS15 series is a DC input solid state relay with TRIAC output, rated for load currents of 10A, 15A, 20A, 25A, and 40A, and load voltage ranges of 48~280VAC or 48~440VAC. The part PCS15-24A-240A-40ZL corresponds to the 40A variant with 48~280VAC rating, zero-crossing switching, and an indicator LED. It features optical isolation, a built-in RC snubber, and screw terminals. The device has a maximum on-state voltage drop of 1.5 Vrms, maximum off-state leakage current of 10 mA, and operates from -30°C to 80°C. Physical dimensions are 58.00 mm x 47.50 mm x 28.70 mm, with weight approximately 70 g. Dielectric strength is 2500VAC between output and base, and 4000VAC between input and output. Thermal resistance junction to case is 1.15 °C/W. The housing is fully epoxy resin filled.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-240A-40ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |