The PCS15-D-380A-10RLQ is a DC input solid state relay rated for 10 A load current and 48-440 VAC, with zero crossing switching, an LED status indicator, and quick connect terminals. It features optical isolation, a built-in RC snubber, and a TRIAC output. The device measures 58.00 × 47.50 × 28.70 mm and weighs approximately 70 g. It supports a control voltage range of 4-32 VDC with a maximum input current of 25 mA, offers 2500 VAC isolation between input and output, and has a maximum on-state voltage drop of 1.5 Vrms. The relay is rated for operation from -30°C to 80°C and requires proper heat sinking for reliable performance.
SSR RELAY 10A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |