Zilog Solid State Relays PLA172P

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLA172P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA172P-ND
Solid State Relays 212-PLA172P-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"

Buy Now Datasheet
Solid State Relays - PLA172P - 930695-PLA172P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA172P
930695-PLA172P
Solid State Relays - PLA172P 930695-PLA172P
Manufacturer: IXYS Win Source Part Number: 930695-PLA172P Series: PLA, OptoMOS® Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads Package: Tube Package: 8-SMD (0.300", 7.62mm), 6 Leads Mounting: Surface Mount Family Name: PLA172 Categories: Relays Case / Package: 6-Flatpack ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 930695-PLA172P
Series: PLA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Package: Tube
Package: 8-SMD (0.300", 7.62mm), 6 Leads
Mounting: Surface Mount
Family Name: PLA172
Categories: Relays
Case / Package: 6-Flatpack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA172P
Solid State Relays - PCB Mount PLA172P
Solid State Relays - PCB Mount 800V Normally-Open 6-Pin OptoMOS Relay

Solid State Relays - PCB Mount 800V Normally-Open 6-Pin OptoMOS Relay

Buy Now Datasheet
Relays - Solid State Relays - PLA172P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA172P
Relays - Solid State Relays PLA172P
SSR RELAY SPST-NO 100MA 0-800V

SSR RELAY SPST-NO 100MA 0-800V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLA172P-ND 930695-PLA172P PLA172P PLA172P
Product Name Solid State Relays Solid State Relays - PLA172P Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 221 F (-40 to 105 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - PIR6W-1PS-24VAC/DC-O-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 131 F (-40 to 55 C)
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details