The PCS34 series is an AC input solid state relay with SCR output, designed for load currents from 40 to 100 amps. This variant supports a load voltage range of 48 to 530 VAC and features zero-crossing switching, an integrated status LED, and screw terminals. It provides 4,000 VAC dielectric isolation between input and output, with a maximum on-state voltage drop of 1.7 Vrms and a turn-on time of 1 ms. The relay is epoxy resin filled, has a thermal resistance of 0.20 °C/W, and operates within a temperature range of -30°C to 80°C. Dimensions are 58.00 mm in length, 54.90 mm in height, and 27.90 mm in width. It is rated for a maximum surge current of 900 Apk and I²t of 4050 A²s over 10 ms.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-480A-50ZL-HT-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |