The PHS120A10 relay is a single-function, solid-state phase control relay designed for adjusting lamp intensity, fan speed, or heater temperature using an external potentiometer. It operates at 120 V ac with a steady-state output rating of 10 A and an inrush capability of 100 A. The device features surface mounting with one #10 (M5 x 0.8) screw, dimensions of 50.8 mm x 50.8 mm x 38.4 mm, and 0.25 in. (6.35 mm) male quick connect terminals. It requires a 100kΩ, 1W potentiometer for external adjustment and must be mounted on a metal surface with heat sink compound if rated ≥6 A. Operating temperature ranges from -20 °C to 60 °C, and storage temperature from -40 °C to 85 °C. The relay is UL Recognized under File E57310 for UL508 and has a dielectric breakdown of ≥2000 V RMS and insulation resistance of ≥100 MΩ.
Solid State SPST-NO (1 Form A) Module
Industrial Relays ACPHASECONTROL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | 5666-PHS120A10-ND | PHS120A10 | PHS120A10 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Industrial Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 140 F (-20 to 60 C) | ||
| Input Voltage (Control Signal) Type | AC |