The PCS15 is a DC-input solid state relay with a TRIAC output, designed for switching AC loads between 48 and 280 VAC at up to 40 A. It features optical isolation, a built-in RC snubber, and zero-crossing switching. The device has a 4-32 VDC input with LED indication and supports screw and quick-connect terminals. Its dimensions are 58.00 mm × 47.50 mm × 28.70 mm, with a weight of approximately 70 g. The relay offers 2500 VAC dielectric strength between input and output, with an insulation resistance of 1000 MΩ at 500 VDC. Thermal resistance junction to case is 1.15 °C/W. Operating temperature ranges from -30°C to 80°C, with storage from -30°C to 100°C. The maximum on-state voltage drop is 1.5 Vrms, and maximum off-state leakage is 10 mA. The package is fully epoxy resin filled, with a base plate for heat sinking.
SSR RELAY 40A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40RLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |