Solid State SPST-NO (1 Form A) Hockey Puck
Burst-Fire Control SSR, Panel Mount, 530VAC/25A, 0-10VDC Control
SOLID STATE RELAY, 25A, 530VRMS,
Solid State Relays - Industrial Mount PM Burst-Fire Cont roller, 0-10V In
SSR RELAY SPST-NO 25A 300-530V
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | MCBC4825CL-ND | 83AC8166 | MCBC4825CL | MCBC4825CL | MCBC4825CL |
| Product Name | Solid State Relays | Burst-Fire Control Ssr, Panel Mount, 530Vac/25A, 0-10Vdc Control Sensata/crydom | CRDM Solid State | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) |