The PCS34-D-380A-100ZL is a DC input solid state relay with a 40 to 125 A load current range, rated for 48~440 VAC, and features zero-crossing switching, an integrated LED status indicator, and screw terminals. It uses SCR output with optical isolation, supports a 4~32 VDC control voltage, and has a dielectric strength of 4,000 VAC between input and output. The device has a maximum on-state voltage drop of 1.7 Vrms and an operating temperature range of -30°C to 80°C. The housing is fully epoxy resin filled, with approximate weight of 130 g. Thermal resistance junction to case is 0.14 °C/W. It requires a heat sink for proper operation and is not suitable for capacitive loads.
SSR RELAY 100A 48~440VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-380A-100ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |