Sensata Technologies Solid State Relays MCPC2425A

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1576-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1576-ND
Solid State Relays CC1576-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, 25A, 180V-280V, Panel; Contact Configuration Sensata/crydom - 48W2367 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 25A, 180V-280V, Panel; Contact Configuration Sensata/crydom
48W2367
Solid State Relay, 25A, 180V-280V, Panel; Contact Configuration Sensata/crydom 48W2367
SOLID STATE RELAY, 25A, 180V-280V, PANEL; Contact Configuration:SPST-N O; Load Current:25A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

SOLID STATE RELAY, 25A, 180V-280V, PANEL; Contact Configuration:SPST-NO; Load Current:25A; Operating Voltage Max:280Vrms; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Proportional Output RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
MCPC2425A
Solid State Relays - Industrial Mount MCPC2425A
Solid State Relays - Industrial Mount PM Prop.-Controller 0-5V In

Solid State Relays - Industrial Mount PM Prop.-Controller 0-5V In

Buy Now Datasheet
Relays - Solid State Relays - MCPC2425A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
MCPC2425A
Relays - Solid State Relays MCPC2425A
SSR RELAY SPST-NO 25A 180-280V

SSR RELAY SPST-NO 25A 180-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1576-ND 48W2367 MCPC2425A MCPC2425A
Product Name Solid State Relays Solid State Relay, 25A, 180V-280V, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0301 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Solid-state relay module - 788-730 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details