The PCS34-D-480A-50RYLQ is a DC-input solid state relay with a 48~530 VAC load voltage range and a 50 A continuous load current rating. It features zero-crossing switching, an integrated status LED, and varistor over-voltage protection. The relay uses quick-connect terminals for both input (3/16") and load (1/4") connections, and is housed in a fully epoxy-filled enclosure. The device provides 4000 VAC dielectric isolation between input and output, with a maximum on-state voltage drop of 1.7 Vrms and a thermal resistance of 0.20 °C/W. It operates from -30°C to 80°C and requires a heat sink for proper thermal management. The relay is designed for resistive loads and is not suitable for capacitive loads when equipped with varistor protection.
SSR RELAY 50A 48~530VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |