The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with a 10 A continuous current rating. It features optical isolation, a built-in RC snubber, and zero-crossing switching. The relay has a screw terminal type, measures 58.0 mm x 47.5 mm x 28.7 mm, and weighs approximately 70 g. It supports a 4 to 32 VDC input with LED indication and offers varistor over-voltage protection. The device operates from -30°C to 80°C and meets a dielectric strength of 4000 VAC between input and output. Thermal resistance from junction to case is 2.35 °C/W. The housing is fully epoxy resin filled.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |