The PCS34-D-480A-100ZL is a DC input solid state relay with a 48-530 VAC load voltage range and a 100 A continuous load current rating. It uses an SCR output with zero-crossing switching and includes a status LED. The device features optical isolation between input and output, a dielectric strength of 4,000 VAC, and a maximum on-state voltage drop of 1.7 Vrms. It is mounted with screw terminals and has a housing fully filled with epoxy resin. The part operates from -30°C to 80°C and requires heat sinking for proper operation. Dimensions are 58.00 mm long, 47.50 mm wide, and 21.10 mm high for the 100 A screw terminal variant.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-100ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |