The PCS34-D-600A-50ZYLQ is a DC input solid state relay with a 50 A load current rating and a 48~660 VAC load voltage range, featuring zero-crossing switching, an integrated LED status indicator, and quick-connect terminals for both input and output. It uses an SCR output, provides 4,000 VAC dielectric isolation between input and output, and has a maximum on-state voltage drop of 1.7 Vrms. The device is fully epoxy resin filled, measures 58.00 mm in length, 54.90 mm in height, and 42.00 mm in width, and requires a heat sink for operation above 25°C. It operates from -30°C to 80°C and supports a frequency range of 47 Hz to 63 Hz.
SSR RELAY 50A 48~660VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-50ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |