Manufacturer: IXYS
Win Source Part Number: 930694-PLA171PTR
Series: PLA, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 8-SMD (0.300", 7.62mm), 6 Leads
Package: Reel - TR
Package: 8-SMD (0.300", 7.62mm), 6 Leads
Mounting: Surface Mount
Family Name: PLA171
Categories: Relays
Case / Package: 6-Flatpack
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 212-PLA171PDKR, 212-PLA171PTR, PLA171PTR-ND, 212-PLA171PCT
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
Solid State Relays - PCB Mount Single Pole 1-Form-A, 250V,250mA
SSR RELAY SPST-NO 100MA 0-800V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 930694-PLA171PTR | 212-PLA171PTR-ND | PLA171PTR | PLA171PTR |
| Product Name | Solid State Relays - PLA171PTR | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |