The PCS34-A-240A-100ZYL is an AC input solid state relay with a 100 A load current rating, designed for 48~280 VAC load voltage, featuring zero-crossing switching, an integrated LED status indicator, and screw terminals. It uses SCR output with optical isolation, supports a dielectric strength of 4,000 VAC between input and output, and has a maximum on-state voltage drop of 1.7 Vrms. The device operates within a temperature range of -30°C to 80°C and has a thermal resistance of 0.14 °C/W. The housing is fully epoxy resin filled. Mounting requires a heat sink, with base temperature not exceeding 65°C under load.
SSR RELAY 100A 48~280VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-240A-100ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |