Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 240VAC/10A, 24VDC IN, 0 CROSS
SSR RELAY SPST-NO 25A 12-280V
SSR, 15-32VDC, 12-280VAC, 25A; Contact Configuration:SPST-N
SOLID STATE RELAY, 25A, 15V-32VDC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount 280VAC MINI SIP 25 A
Solid State Relays, 600⁄1200 Vpeak Transient Overvoltage, 250 Apk (Max.) Surge
Up to 25 Amp; 120/240, 380, 480 VAC; AC SIP
Crydom's PowerFin™ series delivers the highest ratings of any single in-line package (SIP). The integral heat sink design can operate at 25 amps RMS in forced air at 85°C case temp. With natural convection in free air, it rates 10 amps RMS at 25°C ambient. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 2500.
Features
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1342-ND | PFE240D25 | PFE240D25 | 58T5013 | 37M5706 | PFE240D25 | 70131388 |
| Product Name | Solid State Relays | SSR, PCB MT SIP, 240VAC/10A, 24VDC IN, 0 CROSS | Relays - Solid State Relays | Ssr, 15-32Vdc, 12-280Vac, 25A; Contact Configuration Sensata/crydom | Solid State Relay, 25A, 15V-32Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount | Relay;SSR;Zero-Switching;Ctrl-V 24DC;Vol-Rtg 12-280AC;PCB/PCB Mnt;Solder;4 Pin |
| Mounting | PCBoard | Through Hole | PCBoard; PCB | PCBoard; Through Hole | PCBoard | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -22 to 176 F (-30 to 80 C) | -22 to 176 F (-30 to 80 C) | -22 to ? F (-30 to ? C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 15 to 32 volts | 24 volts |