The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48 to 440 VAC at currents up to 40 A. It features optical isolation, a built-in RC snubber, and zero-crossing switching with a 4 to 32 VDC LED-controlled input. The relay has screw terminals, a maximum on-state voltage drop of 1.5 Vrms, and off-state leakage current of 10 mA. Dielectric strength is 2500 VAC between output and base, and 4000 VAC between input and output. Thermal resistance ranges from 1.15 to 2.35 °C/W depending on current rating. The case measures 58.0 mm long, 47.5 mm wide, and 28.7 mm high, weighing 70 g. Operating temperature is -30°C to 80°C. Heat sinking is required for proper operation.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-380A-10ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |