The PCS34-D-480A-50RYL is a DC input solid state relay with a 48~530VAC load voltage range and a 50A rated load current, featuring zero-crossing switching, a varistor for overvoltage protection, and an integrated status LED. It uses screw terminals and is housed in a fully epoxy resin-filled case. The relay is rated for 4,000 VAC input-to-output dielectric strength, has a maximum on-state voltage drop of 1.7 Vrms, and operates with a control voltage range of 4 to 32 VDC. Thermal resistance is 0.20°C/W, and it supports a maximum surge current of 900 Apk for 10 ms. Operating temperature range is -30°C to 80°C, with storage from -30°C to 100°C. The relay requires an external heat sink and is not suitable for capacitive loads when equipped with varistor protection. Weight is approximately 95g.
SSR RELAY 50A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-50RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |