The PCS34-D-480A-100ZYL is a DC input solid state relay with a 100 A load current rating and a 48~530 VAC load voltage range. It features zero-crossing switching, a screw terminal type, a status LED, and includes a varistor for overvoltage protection. The relay has a dielectric strength of 4,000 VAC between input and output, with optical isolation and an on-state voltage drop of 1.7 Vrms. It is housed in an epoxy-resin-filled case and has a thermal resistance junction-to-case of 0.14 ℃/W. The device operates from -30°C to 80°C, has a maximum turn-on and turn-off time of 1/2 cycle plus 1 ms, and requires adequate heat sinking. Dimensions are 58.00 mm length, 54.90 mm height, and 42.00 mm width with screw terminals. Weight is approximately 130 g.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-100ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |