The PCS34-D-240A-100RL is a DC-input solid state relay with SCR output, rated for 100 A load current and 48~280 VAC load voltage. It features optical isolation, a 4,000 VAC dielectric strength between input and output, and a maximum on-state voltage drop of 1.7 Vrms. The relay uses screw terminals, has a zero-crossing switching type, and includes a status LED. It operates from -30°C to 80°C and requires a heat sink for proper thermal management. The housing is fully epoxy resin filled. Thermal resistance from junction to case is 0.14 °C/W.
SSR RELAY 100A 48~280VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-240A-100RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |