The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A to 40 A. This part features a 4~32 VDC input with LED indication, zero crossing switching, built-in RC snubber, and optical isolation. It has a Quick Connect terminal type with Faston terminals for both input and load connections, and includes a varistor for overvoltage protection and a status LED. The device is mounted without screws, with a case size of 58.00 mm x 47.50 mm x 28.70 mm and weighs approximately 70 g. It operates from -30°C to 80°C and is rated for 2500 VAC isolation between input/output and base, and 4000 VAC between input and output. The maximum on-state voltage drop is 1.5 Vrms, and the maximum off-state leakage current is 10 mA.
SSR RELAY 25A 48~280VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-24A-240A-25ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |