MP240D4 is a 240 VAC, 4 Amp, DC control solid-state relay designed for printed circuit board mounting with a low-profile form factor. It features 4,000 volts of optical isolation, zero-voltage turn-on, zero-current turn-off, and operates within a temperature range of -40°C to 100°C. The relay has a maximum output voltage drop of 1.6 volts, an off-state leakage of 5 mA, and is UL recognized and CSA certified. Thermal resistance from junction to case is 6.5 °C/Watt, and it supports motor loads up to 1.5 FLA at 240 VAC and 15 LRA at 240 VAC. Operating frequency is 25 to 65 Hz, with transient operation at 400 Hz under reduced leakage conditions.
MP Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR)
MP MODEL, 240 VAC, 4 AMP, DC CON
SOLID STATE RELAY; Contact Configuration:SPST-N
| Opto 22 | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | MP240D4 | 5528-MP240D4-ND | 96F1091 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Solid State Relay; Contact Configuration Opto 22 |
| Solid State Relay Type | Optically | ||
| Application Type | General | Latching | |
| Mounting | PCBoard | Chassis Mount | PCBoard; PCB |
| Turn-On Switching | Zero Switching | ||
| Features | Built-in Heat Sink; Internal Snubber |