The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC, with a 10 A continuous current rating. It features 3~32 VDC input with LED indication, optical isolation, and a built-in RC snubber. The device has a zero-crossing switching type and screw terminals. It measures 58.00 mm in length, 47.50 mm in width, and 28.70 mm in height, and weighs approximately 70 g. The dielectric strength is 4000 VAC between input and output, with an insulation resistance of 1000 MΩ at 500 VDC. Thermal resistance junction to case is 2.35 °C/W. Operating temperature ranges from -30°C to 80°C, with storage temperatures from -30°C to 100°C. The part includes a status LED and is not suitable for capacitive loads.
SSR RELAY 10A 48~440VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |