Picker Components Solid State Relays PCS34-D-240A-80RYL

Description
SSR RELAY 80A 48~280VAC SCREW TE
Request a Quote
Description
SSR RELAY 80A 48~280VAC SCREW TE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS34 series is a DC input solid state relay with SCR output, designed for load currents from 40 to 125 amps and AC load voltages up to 660 VAC. This relay provides 4,000 VAC dielectric isolation between input and output, with a 4~32 VDC control voltage range and maximum input current of 25 mA. The PCS34-D-240A-80RYL variant operates with a 48~280 VAC load voltage range and an 80 A current rating, features random turn-on switching, includes a varistor for overvoltage protection, and has a status LED. It uses screw terminals, has a baseplate mounting style, and is fully epoxy resin filled. The device operates within -30°C to 80°C ambient temperatures, has a maximum on-state voltage drop of 1.7 Vrms, and dimensions of 58.0 mm x 42.0 mm x 54.9 mm for the 80 A model. Thermal resistance junction-to-case is 0.14 °C/W.

Datasheet Summary
Powered by GS/AI

The PCS34 series is a DC input solid state relay with SCR output, designed for load currents from 40 to 125 amps and AC load voltages up to 660 VAC. This relay provides 4,000 VAC dielectric isolation between input and output, with a 4~32 VDC control voltage range and maximum input current of 25 mA. The PCS34-D-240A-80RYL variant operates with a 48~280 VAC load voltage range and an 80 A current rating, features random turn-on switching, includes a varistor for overvoltage protection, and has a status LED. It uses screw terminals, has a baseplate mounting style, and is fully epoxy resin filled. The device operates within -30°C to 80°C ambient temperatures, has a maximum on-state voltage drop of 1.7 Vrms, and dimensions of 58.0 mm x 42.0 mm x 54.9 mm for the 80 A model. Thermal resistance junction-to-case is 0.14 °C/W.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS34-D-240A-80RYL-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
2634-PCS34-D-240A-80RYL-ND
Solid State Relays 2634-PCS34-D-240A-80RYL-ND
SSR RELAY 80A 48~280VAC SCREW TE

SSR RELAY 80A 48~280VAC SCREW TE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS34-D-240A-80RYL-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products