Picker Components Solid State Relays PCS15-24A-240A-25ZLQ

Description
SSR RELAY 25A 48~280VAC QUICK CO
Request a Quote
Description
SSR RELAY 25A 48~280VAC QUICK CO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features a 4~32VDC input with LED indicator, optical isolation, built-in RC snubber, and zero-crossing or random turn-on switching. This part has a 25A current rating and 240VAC voltage rating with quick-connect terminals, zero-crossing switching, and an indicator LED. It measures 58.00 mm in length, 47.50 mm in width, and 22.60 mm in height, with M4 screw terminals for the load and M3 for the input. The relay has a thermal resistance of 1.15°C/W, a max on-state voltage drop of 1.5 Vrms, and a dielectric strength of 2500VAC between output and base and 4000VAC between input and output. It operates from -30°C to 80°C and is fully epoxy resin filled.

Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads from 48~280VAC or 48~440VAC with load currents of 10A, 15A, 20A, 25A, or 40A. It features a 4~32VDC input with LED indicator, optical isolation, built-in RC snubber, and zero-crossing or random turn-on switching. This part has a 25A current rating and 240VAC voltage rating with quick-connect terminals, zero-crossing switching, and an indicator LED. It measures 58.00 mm in length, 47.50 mm in width, and 22.60 mm in height, with M4 screw terminals for the load and M3 for the input. The relay has a thermal resistance of 1.15°C/W, a max on-state voltage drop of 1.5 Vrms, and a dielectric strength of 2500VAC between output and base and 4000VAC between input and output. It operates from -30°C to 80°C and is fully epoxy resin filled.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-24A-240A-25ZLQ-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 25A 48~280VAC QUICK CO

SSR RELAY 25A 48~280VAC QUICK CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-24A-240A-25ZLQ-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products