The PCS15 is a DC input solid state relay with TRIAC output, rated for 40 A at 48-280 VAC with zero-crossing switching. It includes a built-in RC snubber, optical isolation, and a varistor for overvoltage protection. The unit has screw terminals, an integrated status LED, and a base plate for heat sinking. Dimensions are 58.00 mm × 47.50 mm × 28.70 mm, and it weighs approximately 70 g. Input control voltage range is 4-32 VDC, with a maximum input current of 25 mA. Maximum on-state voltage drop is 1.5 Vrms, and off-state leakage current is 10 mA. Thermal resistance junction to case is 1.15 °C/W. Dielectric strength is 2500 VAC between output and base, and 4000 VAC between input and output. Operating temperature range is -30°C to 80°C.
SSR RELAY 40A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-40RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |