The PCS15 series is a DC input solid state relay with TRIAC output, designed for switching AC loads between 48 and 440 VAC with load currents of 10 A, 15 A, 20 A, 25 A, or 40 A. It features optical isolation, a built-in RC snubber, and an LED status indicator. This variant has a 380A load voltage rating (48~440 VAC), 10 A load current, random turn-on switching, varistor protection, a LED indicator, and quick connect terminals. It measures 58.0 mm in length, 47.5 mm in width, and 28.7 mm in height, with an epoxy-resin-filled housing and M3 and M4 screw terminals for input and load connections. The device operates between -30 °C and 80 °C, supports a maximum transient voltage of 800 V, and has a dielectric strength of 4000 VAC between input and output. Thermal resistance junction to case is 2.35 °C/W for the 10 A model.
SSR RELAY 10A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-10RYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |