Solid State SPST-NO (1 Form A) Hockey Puck
SSR RELAY SPST-NO 25A 300-530V
Solid State Relays - Industrial Mount PM Prop.-Controller 0-10V In
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2754-ND | MCPC4825C | MCPC4825C |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |