The PCS15-D-240A-10ZYL is a DC input solid state relay with a 10 A load current rating and a 48~280 VAC load voltage range. It features zero-crossing switching, a built-in RC snubber, and optical isolation between input and output. The device has a TRIAC output, 4~32 VDC control input with LED indicator, and screw terminals. It supports a maximum input current of 25 mA and has a maximum on-state voltage drop of 1.5 Vrms. The relay is rated for operating temperatures from -30°C to 80°C and has a dielectric strength of 2500 VAC between output and base, and 4000 VAC between input and output. Physical dimensions include a base plate measuring 58.00 mm in length, 47.50 mm in width, and a height from the base to the top of the case of 28.70 mm. The package weighs approximately 70 g and is fully epoxy resin filled.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |