The PCS15 is a DC input solid state relay with TRIAC output for switching AC loads up to 40 A at 48-440 VAC. It has zero-crossing switching, optical isolation, and a built-in RC snubber. Input operates from 4-32 VDC with a maximum current of 25 mA. On-state voltage drop is 1.5 Vrms, and off-state leakage current is 10 mA. The relay includes an integrated LED indicator and quick-connect terminals for input and load. Dimensions are 58.0 mm × 47.5 mm × 28.7 mm, with a weight of approximately 70 g. Thermal resistance junction to case is 1.15 °C/W. Operating temperature range is −30°C to 80°C. Dielectric strength is 4000 VAC between input and output. The unit is epoxy resin filled and designed for screw mounting.
SSR RELAY 40A 48~440VAC QUICK CO
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-380A-40ZYLQ-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |