DC input solid state relay with 10 A load current capacity and 48-280 VAC output voltage range, featuring zero-crossing switching, built-in RC snubber, optical isolation, and a screw terminal interface. Dimensions are 58.00 mm × 47.50 mm × 28.70 mm, with M4 screws for load terminals and M3 screws for input terminals. Includes an integrated status LED and varistor overvoltage protection. Rated for 2500 VAC dielectric strength between output and base, and 4000 VAC between input and output, with a maximum on-state voltage drop of 1.5 Vrms and off-state leakage current of 10 mA. Thermal resistance junction to case is 2.35 °C/W, operating temperature range is -30 °C to 80 °C, and weight is approximately 70 g.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10RYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |