Opto 22 DC Control Solid State Relay P240D4

Description
P Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low profile.
Request a Quote
Description
P Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low profile.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P240D4 is a low-profile DC Control Solid State Relay (SSR) from Opto 22, designed for 240 VAC applications with a current rating of 4 Amps. It features 4,000 volts of optical isolation, ensuring reliable operation in various environments. The relay is constructed with rugged epoxy encapsulation and is subjected to full load testing along with a surge test at six times the rated current, which enhances its reliability. The operating temperature range is from -40°C to 100°C, making it suitable for diverse industrial applications. The P240D4 is UL recognized and CE certified, ensuring compliance with safety standards. This relay is part of a series known for its high quality and durability, making it a viable option for engineers seeking dependable solid-state switching solutions.

Datasheet Summary
Powered by GS/AI

The P240D4 is a low-profile DC Control Solid State Relay (SSR) from Opto 22, designed for 240 VAC applications with a current rating of 4 Amps. It features 4,000 volts of optical isolation, ensuring reliable operation in various environments. The relay is constructed with rugged epoxy encapsulation and is subjected to full load testing along with a surge test at six times the rated current, which enhances its reliability. The operating temperature range is from -40°C to 100°C, making it suitable for diverse industrial applications. The P240D4 is UL recognized and CE certified, ensuring compliance with safety standards. This relay is part of a series known for its high quality and durability, making it a viable option for engineers seeking dependable solid-state switching solutions.

Suppliers

Company
Product
Description
Supplier Links
DC Control Solid State Relay - P240D4 - Opto 22
Temecula, CA, USA
DC Control Solid State Relay
P240D4
DC Control Solid State Relay P240D4
P Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low profile.

P Model, 240 VAC, 4 Amp, DC Control Solid State Relay (SSR). Low profile.

Supplier's Site Datasheet
Solid State Relays - 5528-P240D4-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
5528-P240D4-ND
Solid State Relays 5528-P240D4-ND
P MODEL, 240 VAC, 4 AMP, DC CONT

P MODEL, 240 VAC, 4 AMP, DC CONT

Buy Now Datasheet
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 - 18M9303 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22
18M9303
Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 18M9303
SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

SSR, PCB MOUNT, 280VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site
Ssr, 4A; Contact Configuration Opto 22 - 69C3914 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 4A; Contact Configuration Opto 22
69C3914
Ssr, 4A; Contact Configuration Opto 22 69C3914
SSR, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

SSR, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage Min:3VDC; Control Voltage RoHS Compliant: Yes

Supplier's Site
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 240AC;P Series - 70133683 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 240AC;P Series
70133683
Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 240AC;P Series 70133683
Relay;SSR;Control;Cu r-Rtg 4A;Ctrl-V 240AC;P Series

Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 240AC;P Series

Supplier's Site

Technical Specifications

  Opto 22 DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number P240D4 5528-P240D4-ND 18M9303 70133683
Product Name DC Control Solid State Relay Solid State Relays Ssr, Pcb Mount, 280Vac, 24Vdc, 4A; Contact Configuration Opto 22 Relay;SSR;Control;Cur-Rtg 4A;Ctrl-V 240AC;P Series
Solid State Relay Type Optically
Application Type General Latching General
Mounting PCBoard Chassis Mount PCBoard; PCB
Turn-On Switching Zero Switching
Features Built-in Heat Sink; Internal Snubber
Unlock Full Specs
to access all available technical data

Similar Products