The MP120D4 is a 120 VAC, 4 Amp DC Control Solid State Relay (SSR) from Opto 22. It features 4,000 volts of optical isolation, ensuring reliable operation in various applications. The relay is designed for printed circuit board mounting, making it suitable for compact installations. It is UL recognized and operates within an ambient temperature range of -40°C to 100°C. The MP120D4 is subjected to rigorous testing, including full load tests and surge tests, before leaving the factory, which contributes to its high reliability. This relay is part of Opto 22's commitment to quality, as all products are guaranteed for life.
Mp Model, 120 VAC, 4 Amp, DC Control Solid State Relay (SSR)
MP MODEL, 120 VAC, 4 AMP, DC CON
Mp Model, 120 VAC, 4 Amp, DC
SSR, PCB MOUNT, 140VAC, 24VDC, 4A; Contact Configuration:-; Load Current:4A; Operating Voltage Max:140VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Crossing; Operating Voltage Min:12VAC; Product Range:- RoHS Compliant: Yes
MP Series Solid State Relays
| Opto 22 | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | MP120D4 | 5528-MP120D4-ND | MP120D4 | 18M9246 | 70133881 |
| Product Name | DC Control Solid State Relay | Solid State Relays | Relays - Solid State Relays | Ssr, Pcb Mount, 140Vac, 24Vdc, 4A; Contact Configuration Opto 22 | Relay;SSR;Power;Off State;Cur-Rtg 4A;Vol-Rtg 120AC;PCB Mnt;UL, CSA, CE;MP Series |
| Solid State Relay Type | Optically | ||||
| Application Type | General | Latching | |||
| Mounting | PCBoard | Chassis Mount | PCBoard; PCB | PCBoard | |
| Turn-On Switching | Zero Switching | ||||
| Features | Built-in Heat Sink; Internal Snubber |