Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 6A 0-100V
Solid State Relays - PCB Mount SSR SPST-NO 6A SIP 100VDC OUT
SSR Relay, PCB Mount SIP, 100VDC/6A, 3-10VDC In, FET Output
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2134-ND | MCMX100D6 | MCMX100D6 | 83AC8171 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ssr Relay, Pcb Mount Sip, 100Vdc/6A, 3-10Vdc In, Fet Output Sensata/crydom |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | DC |