Solid State SPST-NO (1 Form A) 4-SIP
SOLID STATE RELAY, 3A, 3V-32VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 3A 12-140V
Solid State Relays - PCB Mount PCB SIP SSR 120VAC 3A, 3-32VDC, ZC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1611-ND | 37M4552 | MP120D3 | MP120D3 |
| Product Name | Solid State Relays | Solid State Relay, 3A, 3V-32Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC |