The PCS34-A-480A-100ZYL is an AC input solid state relay with a 100 A load current rating and a 48~530 VAC load voltage range, featuring zero-crossing switching, an integrated status LED, and varistor protection. It uses screw terminals, has dielectric isolation of 4,000 VAC between input and output, and operates within a -30°C to 80°C temperature range. The unit is housed in a fully epoxy resin-filled case weighing approximately 130 g, with a maximum on-state voltage drop of 1.7 Vrms and a thermal resistance of 0.14 °C/W. It complies with UL endurance ratings for resistive loads and requires adequate heat sinking for reliable operation.
SSR RELAY 100A 48~530VAC SCREW T
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-A-480A-100ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |