The PCS34-D-600A-80ZL is a DC-input solid state relay with SCR output, designed for switching AC loads up to 80 A at voltages between 48 and 660 VAC. It features optical isolation, zero-crossing switching, and an integrated status LED. The device has a dielectric strength of 4,000 VAC between input and output, a maximum on-state voltage drop of 1.7 Vrms, and a thermal resistance from junction to case of 0.14 °C/W. It is mounted via screw terminals with M5 screws, has a housing fully filled with epoxy resin, and operates within a temperature range of -30ºC to 80ºC. The unit weighs approximately 130 g and requires an external heat sink for proper thermal management.
SSR RELAY 80A 48~660VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-600A-80ZL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |