Littelfuse, Inc. Solid State Relays PLA171P

Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLA171P-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLA171P-ND
Solid State Relays 212-PLA171P-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm), 6 Leads"

Buy Now Datasheet
Solid State Relays - PLA171P - 811641-PLA171P - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLA171P
811641-PLA171P
Solid State Relays - PLA171P 811641-PLA171P
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 811641-PLA171P Packaging: Tube Termination Style: Gull Wing Mounting Style: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 100mA Voltage - Load: 0V ~ 800V Supplier Device Package: 6-Flatpack Manufacturer Package: 8-SMD , 6 Leads On-State Resistance (Maximum): 50 Ohms Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 811641-PLA171P
Packaging: Tube
Termination Style: Gull Wing
Mounting Style: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 100mA
Voltage - Load: 0V ~ 800V
Supplier Device Package: 6-Flatpack
Manufacturer Package: 8-SMD , 6 Leads
On-State Resistance (Maximum): 50 Ohms
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now
Relays - Solid State Relays - PLA171P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLA171P
Relays - Solid State Relays PLA171P
SSR RELAY SPST-NO 100MA 0-800V

SSR RELAY SPST-NO 100MA 0-800V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLA171P
Solid State Relays - PCB Mount PLA171P
Solid State Relays - PCB Mount Single Pole 800V, 100mA SSR

Solid State Relays - PCB Mount Single Pole 800V, 100mA SSR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLA171P-ND 811641-PLA171P PLA171P PLA171P
Product Name Solid State Relays Solid State Relays - PLA171P Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391002409073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Signal Relays - 1-1393807-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relays - Z2447-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
4 suppliers