Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount 48V/100A 12.5/12.0V Ctrl LVD
SSR RELAY SPST-NO 100A 3-75V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | LVD75C100-ND | LVD75C100 | LVD75C100 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -22 to 176 F (-30 to 80 C) |