Picker Components Solid State Relays PCS15-220A-380A-10ZLQ

Description
SSR RELAY 10A 48~440VAC QUICK CO
Request a Quote
Description
SSR RELAY 10A 48~440VAC QUICK CO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output for switching AC loads from 48 to 440 VAC at 10 A, 15 A, 20 A, 25 A, or 40 A. This variant uses 4~32 VDC input with LED indicator, zero-crossing switching, and quick-connect terminals. It features optical isolation, a built-in RC snubber, and a fully epoxy resin-filled case. Dielectric strength is 4000 VAC between input and output, and 2500 VAC between output and base. Maximum on-state voltage drop is 1.5 Vrms. Turn-on and turn-off times are 1/2 cycle + 1 ms, with off-state leakage current of 10 mA. Thermal resistance junction to case is 2.35 °C/W for the 10 A model. Operating temperature range is -30°C to 80°C. Weight is approximately 70 g. Dimensions are 110.0 mm long, 54.9 mm wide, and 28.7 mm high.

Datasheet Summary
Powered by GS/AI

The PCS15 series is a DC input solid state relay with TRIAC output for switching AC loads from 48 to 440 VAC at 10 A, 15 A, 20 A, 25 A, or 40 A. This variant uses 4~32 VDC input with LED indicator, zero-crossing switching, and quick-connect terminals. It features optical isolation, a built-in RC snubber, and a fully epoxy resin-filled case. Dielectric strength is 4000 VAC between input and output, and 2500 VAC between output and base. Maximum on-state voltage drop is 1.5 Vrms. Turn-on and turn-off times are 1/2 cycle + 1 ms, with off-state leakage current of 10 mA. Thermal resistance junction to case is 2.35 °C/W for the 10 A model. Operating temperature range is -30°C to 80°C. Weight is approximately 70 g. Dimensions are 110.0 mm long, 54.9 mm wide, and 28.7 mm high.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 2634-PCS15-220A-380A-10ZLQ-ND - DigiKey
Thief River Falls, MN, United States
SSR RELAY 10A 48~440VAC QUICK CO

SSR RELAY 10A 48~440VAC QUICK CO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 2634-PCS15-220A-380A-10ZLQ-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers