Zilog Solid State Relays PLB190

Description
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-PLB190-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-PLB190-ND
Solid State Relays 212-PLB190-ND
"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - PLB190 - 889977-PLB190 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PLB190
889977-PLB190
Solid State Relays - PLB190 889977-PLB190
Manufacturer: IXYS Win Source Part Number: 889977-PLB190 Series: PLB, OptoMOS® Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm) Package: Tube Package: 6-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Relays Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 889977-PLB190
Series: PLB, OptoMOS®
Features: Solid State SPST-NC (1 Form B) 6-DIP (0.300", 7.62mm)
Package: Tube
Package: 6-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Relays
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - PLB190 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
PLB190
Relays - Solid State Relays PLB190
SSR RELAY SPST-NC 130MA 0-400V

SSR RELAY SPST-NC 130MA 0-400V

Supplier's Site
Solid State Relays - PCB Mount - PLB190 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
PLB190
Solid State Relays - PCB Mount PLB190
Solid State Relays - PCB Mount Single Pole 1-Form-B 400V 130mA

Solid State Relays - PCB Mount Single Pole 1-Form-B 400V 130mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-PLB190-ND 889977-PLB190 PLB190 PLB190
Product Name Solid State Relays Solid State Relays - PLB190 Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1422006-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details