The PCS15 is a DC input solid state relay with TRIAC output, designed for switching AC loads from 10A to 40A. The PCS15-D-240A-10RL variant supports 48~280VAC at 10A with zero-crossing switching, a 4~32VDC LED input, and screw terminals. It includes a built-in RC snubber and optical isolation. Dimensions are 58.00mm long, 47.50mm wide, and 28.70mm high, with two M4 and two M3 mounting screws. Maximum on-state voltage drop is 1.5Vrms, and maximum off-state leakage is 10mA. Dielectric strength is 2500VAC between output and base, and 4000VAC between input and output. Operating temperature ranges from -30°C to 80°C. Thermal resistance junction to case is 2.35°C/W. The unit weighs approximately 70g and is epoxy resin filled.
SSR RELAY 10A 48~280VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS15-D-240A-10RL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |