The PCS34-D-480A-80ZYL is a DC input solid state relay with SCR output, rated for 80 A load current and 48~530 VAC load voltage. It features zero-crossing switching, an integrated status LED, and varistor overvoltage protection. The device has a dielectric strength of 4,000 VAC between input and output, with optical isolation and a maximum on-state voltage drop of 1.7 Vrms. It uses screw terminals, has a thermal resistance of 0.14 °C/W, and operates from -30°C to 80°C. The housing is fully epoxy resin filled. Dimensions are 58.00 mm in length, 54.90 mm in height, and 42.00 mm in width, with an approximate weight of 130 g.
SSR RELAY 80A 48~530VAC SCREW TE
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 2634-PCS34-D-480A-80ZYL-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |