Solid State SPST-NO (1 Form A) Module
Proportional Control SSR, Multifunction, Panel Mount, 280VAC/50A, IOP
Solid State Relays - Industrial Mount 50A 90-280VAC IOP, Elevator Scrw
SSR RELAY SPST-NO 50A 90-280V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | PMP2450WP-ND | 83AC8242 | PMP2450WP | PMP2450WP |
| Product Name | Solid State Relays | Proportional Control Ssr, Multifunction, Panel Mount, 280Vac/50A, Iop Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -13 to 158 F (-25 to 70 C) | -13 to 158 F (-25 to 70 C) |