Sharp Microelectronics of the Americas Solid State Relays - PR26MF12NSZF PR26MF12NSZF

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792467-PR26MF12NSZF Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF12NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR36MF12NSZF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 792467-PR26MF12NSZF Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF12NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR36MF12NSZF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - PR26MF12NSZF - 792467-PR26MF12NSZF - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - PR26MF12NSZF
792467-PR26MF12NSZF
Solid State Relays - PR26MF12NSZF 792467-PR26MF12NSZF
Manufacturer: Sharp Microelectronics Win Source Part Number: 792467-PR26MF12NSZF Series: PR26MF Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm), 7 Leads Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 600mA Voltage - Load: 0 ~ 120 V Family Name: PR26MF12NSZ Categories: Relays Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): PR36MF12NSZF; Introduction Date: March 28, 2004 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 792467-PR26MF12NSZF
Series: PR26MF
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm), 7 Leads
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 600mA
Voltage - Load: 0 ~ 120 V
Family Name: PR26MF12NSZ
Categories: Relays
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): PR36MF12NSZF;
Introduction Date: March 28, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Solid State Relays - 425-2361-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2361-5-ND
Solid State Relays 425-2361-5-ND
"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

"Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm), 7 Leads"

Buy Now Datasheet
Relays - Solid State Relays PR26MF12NSZF
SSR RELAY SPST-NO 600MA 0-120V

SSR RELAY SPST-NO 600MA 0-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 792467-PR26MF12NSZF 425-2361-5-ND PR26MF12NSZF
Product Name Solid State Relays - PR26MF12NSZF Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products